The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12 A or 20 A switching capacity for AC and DC loads. This relay features a DPDT (2 Form C) contact arrangement, with a 12 VDC coil as specified for this variant. It is available in PC pin or solder lug termination styles and supports gold plated contacts and a top mounting flange. The relay operates from -40°C to 85°C, with a coil power consumption of 0.9 W, a dielectric strength of 1500 V rms between coil and contacts, and a mechanical life of 1 × 10^7 operations. The contacts are made of AgCdO material, with an initial contact resistance of 50 mΩ max. Physical dimensions are 35.00 mm × 27.60 mm × 21.60 mm, with a weight of approximately 50 g. The part complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |