The PC113 series is a subminiature general-purpose relay with 12 A and 20 A switching capacity, available in single- and double-pole Form C configurations. It supports AC and DC coils, with the 12 VDC coil consuming 0.9 W, operating at 9 VDC pick-up and 1.2 VDC release. Gold-plated contacts are an option, and termination includes PCB pins or solder lugs. The case measures 35.0 mm × 27.6 mm × 21.6 mm, operates from -40°C to 85°C, and meets UL/CSA ratings for 28 VDC at 12 A. Dielectric strength is 1000 V rms between contacts, 1500 V rms between coil and contacts. Terminal strength is 4 N for PCB pins. Initial contact resistance is 50 mΩ max. Mechanical life is 10⁷ operations, electrical life 10⁵ at rated load. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-12D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |