Picker Components General Purpose Relays PC113-2C-12A-LD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. The PC113-2C-12A-LD-X variant features a DPDT (2 Form C) contact arrangement, a 12 VAC coil, an LED indicator, an internal diode, and is RoHS compliant. It has a solder lug termination, operates from -40°C to 85°C, and uses AgCdO contacts. The relay has a coil power of 1.2 VA, an operate time of 25 ms, and a release time of 25 ms. The case supports mounting via a flange or PCB pins, with dimensions of 35.00 mm length, 27.60 mm width, and 21.60 mm height. Maximum switching voltage is 300 VAC and 48 VDC, with a maximum switching current of 20 A. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles or open contacts.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. The PC113-2C-12A-LD-X variant features a DPDT (2 Form C) contact arrangement, a 12 VAC coil, an LED indicator, an internal diode, and is RoHS compliant. It has a solder lug termination, operates from -40°C to 85°C, and uses AgCdO contacts. The relay has a coil power of 1.2 VA, an operate time of 25 ms, and a release time of 25 ms. The case supports mounting via a flange or PCB pins, with dimensions of 35.00 mm length, 27.60 mm width, and 21.60 mm height. Maximum switching voltage is 300 VAC and 48 VDC, with a maximum switching current of 20 A. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles or open contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-12A-LD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-12A-LD-X
General Purpose Relays 2500-PC113-2C-12A-LD-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-12A-LD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 13.12 - Call and Reset Relay - 131200240000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Single Throw; Double Throw
Approvals CE-2, EAC-1, ukca
View Details
2 suppliers
Safety Relays - 56.O 69.6000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details