The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12A or 20A switching capacity for AC and DC loads. It is available in plug-in or PCB pin terminal configurations and supports gold-plated contacts. The relay has a Form C DPDT contact arrangement, operates at -40°C to 85°C, and features a 1.2VA AC coil power consumption for 12VAC operation. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts. The terminal strength is 8N for quick-connect and 4N for PCB. Solderability is rated at 260°C for 5 seconds. Maximum switching voltage is 300VAC and 48VDC with a maximum switching current of 20A. The contact material is AgCdO. The physical dimensions are 35mm x 27.6mm x 21.6mm with a weight of approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |