The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1PDT and 2PDT contact forms. This variant features a 110VDC coil, LED indicator, internal diode, and PC pin termination. It has a case with a top mounting flange, dimensions of 35.00 mm length, 21.60 mm width, and 27.60 mm height, and weighs approximately 50 g. The relay operates from -40°C to 85°C, withstands 1500V rms between coil and contacts, and has an insulation resistance of 100 MΩ min at 500 VDC. Contacts are AgCdO with an initial resistance of 50 mΩ max. The coil power is 11.0 W, operate time is 25 ms, and release time is 25 ms. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-110D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |