The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 or 2 pole contact forms. The PC113-1C-P-C1-48D-X variant features a single pole changeover (SPDT, Form C) contact, PCB pin termination, a flange mount case, and a 48 VDC coil. It operates at 48 VDC with a coil power of 0.9 W, operates within -40°C to 85°C, and has a dielectric strength of 1500 V rms between coil and contacts. Contacts are AgCdO with a maximum switching current of 20 A and an initial contact resistance of 50 mΩ max. The relay supports 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-48D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |