The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, rated for 12A or 20A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) configurations. This part features a PCB pin termination, flange mount case, and a 48VAC coil. It operates from -40°C to 85°C with a coil power consumption of 1.2VA, dielectric strength of 1500V rms between coil and contacts, and AgCdO contacts. The relay supports switching up to 300VAC and 277VAC at 10A, with a mechanical life of 10^7 operations and electrical life of 10^5 operations. Dimensions are 27.6mm x 21.6mm x 35.0mm, and the unit weighs approximately 50g.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-48A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |