The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms, and offers SPDT (Form C) configuration. It features PCB pin termination, a flange mount case, LED indicator, and RoHS compliance. The relay operates on a 48 VAC coil with a power consumption of 1.2 VA, has a maximum switching voltage of 300 VAC and 48 VDC, and a maximum switching current of 20 A. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10· operations and electrical life is 1 × 10⁵ operations. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. The relay meets UL/CUL ratings for general purpose applications.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-48A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |