The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12 A or 20 A switching capacity for AC and DC loads. It is available with PCB pin termination, a top mounting flange, and gold-plated contacts. The relay measures 21.6 mm × 27.6 mm × 35.0 mm and weighs approximately 50 g. It operates from -40°C to 85°C and meets UL/CUL ratings for 277 VAC at 20 A and 28 VDC at 20 A. The coil for the 24 VDC variant consumes 2.4 W, with a pick-up voltage of 18.0 VDC and a release voltage minimum of 2.4 VDC. Operate and release times are rated at 25 ms. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay supports internal diode and LED indicator options.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |