The PC113 series is a subminiature general-purpose relay with SPDT (1 Form C) contacts, rated for 20A switching at 28VDC and 10A at 277VAC, featuring AgCdO contact material and a dielectric strength of 1000V rms between open contacts. It is available with PCB pin termination, a flange mount case, gold-plated contacts, and an internal diode. The 24VDC coil consumes 1.2W, with a pick-up voltage of 18.0VDC and release voltage of 2.4VDC. Operate and release times are 25ms each. Operating temperature ranges from -40°C to 85°C, and weight is approximately 50g. The device is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |