Picker Components General Purpose Relays PC113-1C-P-C1-24A-GLD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12 A or 20 A switching capacity. It is available with PCB pins, a top mounting flange, and gold-plated contacts. The relay operates with 24 VAC coil voltage, consuming 1.2 VA, and has an operating temperature range of -40°C to 85°C. It meets UL and CUL ratings for 277 VAC at 10 A and 28 VDC at 12 A, with a dielectric strength of 1500 V rms between coil and contacts. The contact material is AgCdO, with a maximum switching power of 5540 VA and 560 W. The package dimensions are 27.6 mm x 21.6 mm x 17.75 mm, and the weight is approximately 50 g.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12 A or 20 A switching capacity. It is available with PCB pins, a top mounting flange, and gold-plated contacts. The relay operates with 24 VAC coil voltage, consuming 1.2 VA, and has an operating temperature range of -40°C to 85°C. It meets UL and CUL ratings for 277 VAC at 10 A and 28 VDC at 12 A, with a dielectric strength of 1500 V rms between coil and contacts. The contact material is AgCdO, with a maximum switching power of 5540 VA and 560 W. The package dimensions are 27.6 mm x 21.6 mm x 17.75 mm, and the weight is approximately 50 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-1C-P-C1-24A-GLD-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-C1-24A-GLD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA11.0622N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details