The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12A or 20A switching capacity for AC and DC loads. It is available in plug-in or PCB pin termination, with a flange mount option, and features gold-plated contacts. The relay has a SPDT (Form C) contact configuration, 1500V rms dielectric strength between coil and contacts, and operates from -40°C to 85°C. It has a coil power consumption of 1.2VA at 24VAC, with a pickup voltage of 19.2VAC and release voltage of 7.2VAC. Operate and release times are both 25ms. The contact material is AgCdO, with an initial contact resistance of 50mΩ max, mechanical life of 10^7 operations, and electrical life of 10^5 operations at rated load. Dimensions are 35.00mm x 27.60mm x 21.60mm, with a weight of approximately 50g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-24A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |