The PC113 series is a subminiature general-purpose relay with 12A and 20A switching capacity, available in 1P or 2P contact forms. This variant features a SPDT (Form C) contact, PCB pin termination, flange mount case, gold-plated contacts, and a 240VAC coil. It operates at 1.2VA with a coil power consumption of 72VA at 240VAC, and has a maximum switching voltage of 300VAC and 20A current. The relay is rated for operation from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. Contact material is AgCdO, and initial contact resistance is 50 mΩ max. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under general purpose ratings. Dimensions are 27.6 mm × 21.6 mm × 17.75 mm.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-240A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |