The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity. This variant features a 220VAC coil, PCB pin termination, a top mounting flange, gold-plated contacts, an LED indicator, and an internal diode. It measures 21.6 mm wide, 27.6 mm long, and 35.0 mm high. The relay operates from -40°C to 85°C, supports 1000V rms isolation between contacts, and has a coil power consumption of 1.2VA. Contact material is AgCdO, with a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations at rated load. All variants are RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-220A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |