Picker Components General Purpose Relays PC113-1C-P-C1-220A-GLD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity at 277VAC or 28VDC. This variant features PCB pin termination, a flange mount case, gold-plated contacts, and a 220VAC coil. It has a coil power consumption of 1.2VA, operates between -40°C and 85°C, and meets a dielectric strength of 1500V rms between coil and contacts. The contact material is AgCdO, with a maximum switching current of 20A and mechanical life of 10^7 operations. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity at 277VAC or 28VDC. This variant features PCB pin termination, a flange mount case, gold-plated contacts, and a 220VAC coil. It has a coil power consumption of 1.2VA, operates between -40°C and 85°C, and meets a dielectric strength of 1500V rms between coil and contacts. The contact material is AgCdO, with a maximum switching current of 20A and mechanical life of 10^7 operations. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-1C-P-C1-220A-GLD-X
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-C1-220A-GLD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202490240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA12.1233 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details