The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. It is available with PCB pin termination and a top mounting flange, and features gold-plated contacts. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500 V rms between coil and contacts, and a coil power consumption of 1.2 VA for the 220 VAC coil. Mechanical life is rated at 10^7 operations, and electrical life at 10^5 operations under rated load. Contact material is AgCdO. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. The relay is RoHS compliant and compatible with the SC113 socket series.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |