The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (Form C) or DPDT (Form 2C) contact configurations. This variant features a 12 VDC coil, PCB pin termination, a flange mount case, and RoHS compliance. It has a coil power consumption of 0.9 W, an operate time of 25 ms, and a release time of 25 ms. The relay operates from -40°C to 85°C and supports a maximum switching voltage of 28 VDC at 20 A. Contacts are made of AgCdO with an initial resistance of 50 mΩ max. The unit weighs approximately 50 g and meets UL/CUL ratings for general purpose use with dielectric strength of 1000 V rms between open contacts and 1500 V rms between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |