The PC113 series is a subminiature general purpose relay with 12 or 20 amp switching capacity, available in 1 or 2 pole contact forms. This variant features a single pole changeover (1 Form C) contact, PCB pin termination, a flange mount case, a 12VDC coil, and an LED indicator. It measures 27.6 mm in length, 21.6 mm in width, and 17.75 mm in height. The relay operates from -40°C to 85°C, supports a maximum switching voltage of 28VDC at 20A, and has a coil power consumption of 0.9W. It meets UL and CUL ratings for general purpose applications with 1000V rms isolation between contacts and poles. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 10^7 operations, and electrical life is 10^5 operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |