The PC113 is a subminiature general purpose relay with a 12A or 20A switching capacity, available in 1P or 2P contact forms. This variant features a SPDT (Form C) contact, PC pin termination, flange mount, 12VDC coil, gold plated contacts, and is RoHS compliant. It has a coil power consumption of 0.9W, operate time of 25ms, and release time of 25ms. The relay operates between -40°C and 85°C, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |