The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for switching up to 20 A at 277 VAC or 28 VDC. This variant features a PCB pin termination, a flange mount case, a 12 VAC coil, an integrated LED indicator, and is RoHS compliant. It has a coil power consumption of 1.2 VA, operate and release times of 25 ms, and operates between -40°C and 85°C. Contacts are made of AgCdO with a maximum initial contact resistance of 50 mΩ. The relay supports contact switching up to 560 W DC and 5540 VA AC, with a dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between poles. Dimensions are 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |