Picker Components General Purpose Relays PC113-1C-P-C1-12A-GL-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This part has a PCB pin termination, a flange mount case, and gold-plated contacts. It operates with a 12 VAC coil, consuming 1.2 VA, with a must-operate voltage of 9.6 VAC and a must-release voltage of 3.6 VAC. The relay has an operate time of 25 ms and a release time of 25 ms. Contact material is AgCdO. The operating temperature range is -40°C to 85°C, with storage from -40°C to 155°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This part has a PCB pin termination, a flange mount case, and gold-plated contacts. It operates with a 12 VAC coil, consuming 1.2 VA, with a must-operate voltage of 9.6 VAC and a must-release voltage of 3.6 VAC. The relay has an operate time of 25 ms and a release time of 25 ms. Contact material is AgCdO. The operating temperature range is -40°C to 85°C, with storage from -40°C to 155°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-1C-P-C1-12A-GL-X
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-C1-12A-GL-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - 5508.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers