The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12A or 20A switching capacity. This variant features a PCB pin termination, a flange mount case, 12VAC coil, and gold-plated contacts. It supports a maximum switching voltage of 277VAC and 28VDC with a contact material of AgCdO. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. Physical dimensions are 35.00 mm x 27.60 mm x 21.60 mm, with a weight of approximately 50g. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |