The PC113 series is a subminiature general-purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity. This variant features a 120VAC coil, PCB pin termination, flange mount case, gold-plated contacts, and is RoHS compliant. The relay operates within a temperature range of -40°C to 85°C, has a coil power of 1.2VA, and a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1×10· operations, and electrical life is 1×10⁵ operations. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-120A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |