The PC113 series is a subminiature general-purpose relay with 12 A and 20 A switching capacity, available in 1-pole or 2-pole contact forms. This variant features a SPDT (Form C) contact, PCB pin termination, a flange mount case, a 110 VDC coil, and an internal diode. It has a coil power of 11.0 W, a must-operate voltage of 82.5 VDC, a must-release voltage of 11 VDC, an operate time of 25 ms, and a release time of 25 ms. The relay operates from -40°C to 85°C, has AgCdO contacts, and meets RoHS compliance. Contact ratings include 20 A at 28 VDC and 10 A at 277 VAC. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-C1-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |