The PC113 series is a subminiature general-purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. This variant features PCB pin termination, a 48 VDC coil, gold-plated contacts, and an internal diode. It measures 21.6 mm x 27.6 mm x 35.0 mm and operates from -40°C to 85°C. The relay has a coil power consumption of 0.9 W, a dielectric strength of 1500 V rms between coil and contacts, and a long-term mechanical life of 10^7 operations. Contact material is AgCdO with initial contact resistance of 50 mΩ max. It is RoHS compliant and compatible with SC113 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-48D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |