The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) contact configurations. This variant features PCB pin termination, a 24 VDC coil, and an LED indicator. It has a power consumption of 0.9 W, operates from -40°C to 85°C, and meets UL/CSA standards with 1500 V rms dielectric strength between coil and contacts. The contact material is AgCdO, with a maximum switching current of 20 A and 560 W switching power. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |