The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1P and 2P contact forms. This part features a SPDT (Form C) contact, PCB pin termination, and gold-plated contacts. It has a 24 VDC coil with a power consumption of 0.9 W, operate time of 25 ms, and release time of 25 ms. The relay is rated for 20 A at 28 VDC and 10 A at 277 VAC, with a maximum switching voltage of 48 VDC and 300 VAC. The insulation resistance is 100 MΩ min. at 500 VDC, and dielectric strength is 1500 V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 50 g. The contact material is AgCdO, and mechanical life is 1 × 10⁷ operations. The case is compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |