The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in Form C SPDT or DPDT contact configurations. This part features a PCB pin termination, a 24 VAC coil, an LED indicator, an internal diode, and RoHS compliance. It has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500 V rms between coil and contacts, and an insulation resistance of 100 MΩ minimum. Contact material is AgCdO, with an initial contact resistance of 50 mΩ maximum. The relay supports a maximum switching voltage of 300 VAC and 48 VDC, with a switching current up to 20 A. Mechanical life is 10^7 operations and electrical life is 10^5 operations at rated load. The case dimensions are 35.0 mm length, 21.6 mm width, and 27.6 mm height. Operation and release times are 25 ms each. Weight is approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-24A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |