The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This variant features a SPDT (Form C) contact, PCB pin termination, and includes an LED indicator. It operates with a 24 VAC coil, consuming 1.2 VA, and has a must operate voltage of 19.2 VAC and a must release voltage of 7.2 VAC. The relay has an operate and release time of 25 ms, contacts plated with AgCdO, and an operating temperature range of -40°C to 85°C. The case is compatible with the SC113 series socket and measures 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |