The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) contact forms, with PCB pin termination and a 240VAC coil option. It operates from -40°C to 85°C, has an insulation resistance of 100 MΩ at 500 VDC, and supports a dielectric strength of 1500 V rms between coil and contacts. Power consumption is 1.2 VA for the 240VAC coil, with AgCdO contact material. Maximum switching voltage is 300 VAC and 48 VDC, mechanical life is 10^7 operations, and electrical life is 10^5 operations under rated load. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. The part includes an LED indicator and internal diode as selectable options, and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-240A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |