The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (Form C) or DPDT (Form 2C) contact configurations. This part has PCB pin termination, a 240VAC coil, and gold plated contacts. It measures 27.6 mm in length, 21.6 mm in width, and 17.75 mm in height. The relay supports operating temperatures from -40°C to 85°C, has a dielectric strength of 1500 V rms between coil and contacts, and a maximum switching voltage of 300 VAC. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The coil power is 1.2 VA, with an operate time and release time of 25 ms. Mechanical life is 10⁷ operations and electrical life is 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-240A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |