The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-form C (SPDT) or 2-form C (DPDT) contact configurations. This part features a PCB pin termination, a 220 VAC coil, and an LED indicator. It has a dimensions of 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, has an insulation resistance of 100 MΩ min. at 500 VDC, and a dielectric strength of 1500 V rms between coil and contacts. The contact material is AgCdO, with a maximum switching voltage of 300 VAC and 48 VDC, and a maximum switching current of 20 A. The coil power consumption is 1.2 VA, with an operate time of 25 ms and release time of 25 ms. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |