Picker Components General Purpose Relays PC113-1C-P-12D-G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, capable of switching up to 20A at 277VAC or 28VDC. It features PCB pin termination, gold-plated contacts, and a 12VDC coil with 0.9W power consumption. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 10^7 operations. It is RoHS compliant and compatible with SC113 series sockets. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, capable of switching up to 20A at 277VAC or 28VDC. It features PCB pin termination, gold-plated contacts, and a 12VDC coil with 0.9W power consumption. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 10^7 operations. It is RoHS compliant and compatible with SC113 series sockets. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-P-12D-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-P-12D-G-X
General Purpose Relays 2500-PC113-1C-P-12D-G-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-P-12D-G-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202782404000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay module - 788-615 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers