The PC113 is a subminiature general purpose relay with SPDT (1 Form C) contacts, rated for 20A switching at 277VAC or 28VDC, and 12A at 250VAC. It features a PCB pin termination style, a 12VAC coil, and is RoHS compliant. The relay has a footprints of 21.6mm by 27.6mm, weighs approximately 50g, and operates from -40°C to 85°C. Contact material is AgCdO with an initial resistance of 50mΩ max, and it meets insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1500V rms between coil and contacts. Mechanical life is 10^7 operations, electrical life is 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-12A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |