The PC113 series is a subminiature general-purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for 12A or 20A switching capacity, and available with PCB pin termination. This variant features gold-plated contacts and a 12VAC coil with 1.2VA power consumption. It operates between -40°C and 85°C, has a dielectric strength of 1500V rms between coil and contacts, and meets mechanical life of 10^7 cycles and electrical life of 10^5 cycles at rated load. The relay has AgCdO contacts, initial contact resistance of 50 mΩ max, and dimensions of 35.00mm x 27.60mm x 21.60mm. The SC113 socket is compatible, and the device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-12A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |