The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This variant features a Form C SPDT contact configuration, PCB pin termination, gold-plated contacts, and a 120 VAC coil. It has a maximum switching voltage of 300 VAC and 48 VDC, with a contact material of AgCdO. The relay operates between -40°C and 85°C, has an insulation resistance of 100 MΩ min. at 500 VDC, and a dielectric strength of 1500 V rms between coil and contacts. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations at rated load, and power consumption is 1.2 VA. Dimensions are 21.6 × 27.6 × 35.0 mm, with a weight of approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-P-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |