Picker Components General Purpose Relays PC113-1C-C1-48D-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12 A or 20 A switching capacity under AC or DC loads. This variant features a 48 VDC coil, gold-plated contacts, a flange mount case, and an internal diode. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with PCB pin termination. The relay operates over a temperature range of -40°C to 85°C, has a coil power consumption of 0.9 W, and meets UL/CUL ratings with 1500 V rms dielectric strength between coil and contacts. Mechanical life is rated at 10^7 operations, and electrical life at 10^5 operations under general purpose load conditions. The contact material is AgCdO.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12 A or 20 A switching capacity under AC or DC loads. This variant features a 48 VDC coil, gold-plated contacts, a flange mount case, and an internal diode. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with PCB pin termination. The relay operates over a temperature range of -40°C to 85°C, has a coil power consumption of 0.9 W, and meets UL/CUL ratings with 1500 V rms dielectric strength between coil and contacts. Mechanical life is rated at 10^7 operations, and electrical life at 10^5 operations under general purpose load conditions. The contact material is AgCdO.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-C1-48D-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-C1-48D-GD-X
General Purpose Relays 2500-PC113-1C-C1-48D-GD-X
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-C1-48D-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372105 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 858-514 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers