The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, rated for 12A or 20A switching capacity, and available with AC or DC coils. This variant features a Form C SPDT contact configuration, a 48VAC coil, a flange mount case, and is RoHS compliant. It has a dimensions of 35.00 x 27.60 x 21.60 mm, weighs approximately 50g, and operates within a temperature range of -40°C to 85°C. The relay meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between open contacts. Maximum switching voltage is 300VAC and maximum switching current is 20A, with contact material being AgCdO. Contact resistance is 50mΩ max, mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load. Terminal strength is 8N for QC and 4N for PCB.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-48A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |