The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This variant features a flange mount case, a 24 VAC coil, and an LED indicator. It has a maximum switching voltage of 300 VAC and 48 VDC, with a contact rating of 20 A at 277 VAC and 10 A at 250 VAC. The relay supports solder lug termination and is RoHS compliant. Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 1.2 VA. Contact material is AgCdO, and insulation resistance is 100 MΩ minimum. The physical dimensions are 21.6 mm × 27.6 mm × 35.0 mm, and weight is approximately 50 g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |