The PC113 series is a subminiature general purpose relay with 1 or 2 poles, available in SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for switching up to 20 A at 277 VAC or 28 VDC. The PC113-1C-C1-240A-X variant features a flange mount case, 240 VAC coil, and RoHS compliance. It has a coil power consumption of 72 VA, an operate time of 25 ms, and a release time of 25 ms. The relay operates from -40°C to 85°C and has a dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO with initial contact resistance of 50 mΩ max. Dimensions are 35.00 mm long, 27.60 mm wide, and 21.60 mm high.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-240A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |