The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, rated for 12 A or 20 A switching capacity. This variant features a flange mount, SPDT (Form C) contacts, gold plated contacts, and a 240VAC coil. It has a case size of 21.6 mm × 27.6 mm × 35.0 mm, operates from -40°C to 85°C, and meets insulation resistance of 100 MΩ min. at 500 VDC and dielectric strength of 1500 V rms between coil and contacts. Maximum switching voltage is 300 VAC and 48 VDC with a switching current up to 20 A. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Coil power is 1.2 VA with operate and release times of 25 ms. Termination is available in PC pins or solder lugs.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-240A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |