The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-form C (SPDT) or 2-form C (DPDT) contact configurations. This variant features a flange mount case, gold-plated contacts, and a 240VAC coil. It has a maximum switching voltage of 300VAC and 48VDC, with a contact rating of 20A at 277VAC and 12A at 250VAC. The relay operates from -40°C to 85°C, has a coil power consumption of 1.2VA, and meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts. Terminal strength is 8N for QC and 4N for PCB, with a solderability rating of 260°C for 5 seconds. Physical dimensions are 35.0 mm × 27.6 mm × 21.6 mm.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-240A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |