The PC113 series is a subminiature general-purpose relay with SPDT (Form C) contact configuration, rated for 20A switching at 277VAC and 28VDC, and 12A at 250VAC. It features a 220VAC coil option, operates with 1.2VA power, and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The relay is available with a top mounting flange, and this variant uses AgCdO contacts with a maximum contact resistance of 50 mΩ. Operating temperature ranges from -40°C to 85°C, with a storage temperature up to 155°C. The package measures 21.6mm × 27.6mm × 35mm, weighs approximately 50g, and complies with RoHS standards. Terminal type for this variant is the flange mount case with PC pins as configured by the model designation.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |