The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contact configuration, rated for 20A switching capacity at 28VDC and 277VAC, and 12A at 250VAC. It features a 12VDC coil with 0.9W power consumption, operate and release times of 25ms, and includes an LED indicator and internal diode for this variant. The relay has a flange mount case, solder pin termination, AgCdO contacts, and operates from -40°C to 85°C. It is RoHS compliant and meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |