The PC113 series is a subminiature general purpose relay with form C contact configurations, offering 12 A or 20 A switching capacity for AC and DC loads. It is available with a flange mount case, 12 VDC coil, and an LED indicator. The relay has a physical size of 35.00 mm × 27.60 mm × 21.60 mm and terminates via PC pins. It operates from -40°C to 85°C, with a coil power consumption of 0.9 W, operate time of 25 ms, and release time of 25 ms. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The relay meets dielectric strength requirements of 1500 V rms between coil and contacts, and 1000 V rms between open contacts or poles. Mechanical life is 1 × 10⁷ operations, with electrical life of 1 × 10⁵ operations under rated load. It is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |