The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contacts, rated for 20 A at 277 VAC or 28 VDC. This variant includes an LED indicator and internal diode, with a flange mount and solder lug termination. It operates on a 12 VAC coil, consuming 1.2 VA, with a pick-up voltage of 9.6 VAC and release voltage of 3.6 VAC. Operate and release times are 25 ms. Contact material is AgCdO, with initial resistance ≤50 mΩ. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500 V rms between coil and contacts. RoHS compliant. Weight is approximately 50 g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |