The PC113 is a subminiature general purpose relay with SPDT contact form (1 Form C), rated for 12A at 250VAC and 10A at 277VAC, with a 12VAC coil. It features gold-plated contacts, a flange mount case, and is RoHS compliant. The relay has a physical dimension of 35.00 mm length, 27.60 mm width, and 21.60 mm height, with terminal strength of 8N for QC and 4N for PCB. Operating temperature ranges from -40°C to 85°C, and it operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO with initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-12A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |