The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) contacts rated for 20A switching capacity at 28VDC and 10A at 277VAC, featuring AgCdO contact material and a coil power consumption of 11.0W at 110VDC. It is available with a flange mount case, LED indicator, internal diode, and RoHS compliance. The relay has a terminal strength of 8N for QC and 4N for PCB, operates within a temperature range of -40°C to 85°C, and has an operate time of 25ms and release time of 25ms. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height. The part is compatible with the SC113 series socket and has an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-110D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |