The PC113 series is a subminiature general-purpose relay with SPDT or DPDT contact forms, rated for 12A or 20A switching capacity, and available with 110VDC coil voltage. It features gold-plated contacts, a flange mount case, and is RoHS compliant. The relay has an operating temperature range of -40°C to 85°C, a coil power consumption of 11.0W, a must operate voltage of 82.5VDC, and a must release voltage of 11VDC. Contact material is AgCdO with an initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. Dimensions are 35.00mm long, 27.60mm wide, and 21.60mm high. Terminal strength is 8N for QC, 4N for PCB. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-110D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |