The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-pole (Form C, SPDT) or 2-pole (Form C, DPDT) contact configurations. This relay features a 48VDC coil, operates with 0.9 W coil power, and has a 25 ms operate and release time. It is rated for 20 A at 28 VDC and 10 A at 277 VAC, with AgCdO contacts and insulation resistance of 100 MΩ min. at 500 VDC. The operating temperature range is -40°C to 85°C, and storage temperature extends to 155°C. The unit is available in a PC pin termination style, with dimensions of 35.00 x 27.60 x 21.60 mm and a weight of approximately 50 g. The relay is RoHS compliant and meets UL and CUL safety certifications with a dielectric strength of 1500 V rms between coil and contacts, and 1000 V rms between open contacts.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-48D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |